SDRAM - Mobile LPSDR Memory IC 128Mb (4M x 32) Parallel 133MHz 5.4ns 90-VFBGA (8x13)
IC DRAM 128MBIT PARALLEL 90VFBGA
IC DRAM 128MBIT PARALLEL 90VFBGA
SDRAM - Mobile LPSDR Memory IC 128Mbit Parallel 133 MHz 5.4 ns 90-VFBGA (8x13)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | W987D2HBJX7ETR-ND | W987D2HBJX7E TR | W987D2HBJX7E TR | W987D2HBJX7E TR |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | |
| Density | 128000 kbits | 128000 kbits | 128000 kbits | 128000 kbits |
| Package Type | 90-TFBGA | BGA | BGA; 90-TFBGA |