Renesas Electronics Corporation Memory IC and Storage Component X28HC256JI-90R5697

Description
IC EEPROM 256KBIT PAR 32PLCC Product overview: X28HC256JI-90R5697 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-X28HC256JI-90R56 97 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC EEPROM 256KBIT PAR 32PLCC Product overview: X28HC256JI-90R5697 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-X28HC256JI-90R56 97 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-X28HC256JI-90R5697 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-X28HC256JI-90R5697
Memory IC and Storage Component 774-X28HC256JI-90R5697
IC EEPROM 256KBIT PAR 32PLCC Product overview: X28HC256JI-90R5697 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-X28HC256JI-90R56 97 can be used for catalog matching and distributor lookup.

IC EEPROM 256KBIT PAR 32PLCC Product overview: X28HC256JI-90R5697 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-X28HC256JI-90R5697 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - X28HC256JI-90R5697-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) Parallel 90ns 32-PLCC (11.43x13.97)

EEPROM Memory IC 256Kb (32K x 8) Parallel 90ns 32-PLCC (11.43x13.97)

Buy Now Datasheet
Memory - EEPROM - X28HC256JI-90R5697 - 799384-X28HC256JI-90R5697 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - X28HC256JI-90R5697
799384-X28HC256JI-90R5697
Memory - EEPROM - X28HC256JI-90R5697 799384-X28HC256JI-90R5697
Manufacturer: Intersil Win Source Part Number: 799384-X28HC256JI-90 R5697 Packaging: Bulk Operating Temperature Range: -40°C ~ 85°C (TA) Package: 32-LCC (J-Lead) Technology: EEPROM Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Access Time: 90ns Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Memory Format: EEPROM Write Cycle Time - Word, Page: 5ms Memory Interface: Parallel Manufacturer Package: 32-PLCC Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Intersil
Win Source Part Number: 799384-X28HC256JI-90R5697
Packaging: Bulk
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 32-LCC (J-Lead)
Technology: EEPROM
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 256Kb (32K x 8)
Access Time: 90ns
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Memory Format: EEPROM
Write Cycle Time - Word, Page: 5ms
Memory Interface: Parallel
Manufacturer Package: 32-PLCC
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Memory - X28HC256JI-90R5697 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 256Kbit Parallel 90 ns 32-PLCC (11.43x13.97)

EEPROM Memory IC 256Kbit Parallel 90 ns 32-PLCC (11.43x13.97)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - X28HC256JI-90R5697 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Memory
X28HC256JI-90R5697
Integrated Circuits (ICs) - Memory X28HC256JI-90R5697
IC EEPROM 256KBIT PAR 32PLCC

IC EEPROM 256KBIT PAR 32PLCC

Supplier's Site
IC EEPROM 256KBIT PAR 32PLCC

IC EEPROM 256KBIT PAR 32PLCC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-X28HC256JI-90R5697 X28HC256JI-90R5697-ND 799384-X28HC256JI-90R5697 X28HC256JI-90R5697 X28HC256JI-90R5697 X28HC256JI-90R5697
Product Name Memory IC and Storage Component Memory Memory - EEPROM - X28HC256JI-90R5697 Memory Integrated Circuits (ICs) - Memory Memory
Memory Category EEPROM; Non-Volatile EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Access Time 90 ns 90 ns 90 ns 90 ns 90 ns
Cycle Time 5.00E6 ns 5.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS58LC1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Specs
Memory Category Volatile
Density 0 kbits
Package Type 4.5 ns
View Details
Memory - AT93C46-10SE-2.7 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Density 1 kbits
View Details