PUSHBUTTON, 3A, DPST, Off-(On), PC Pin
Pushbutton Switch DPST-NO Standard Through Hole, Right Angle
PUSH BUTTON SW, R/A, DPST, 3A, 30V, THT; Product Range:PB400 Series; Contact Configuration:DPST-N
SWITCH PB DPST 3A 30V
Pushbutton Switches Right Angle Pushbutton Switch, Momentary, No Cap, 3A 30VDC, DPST, 3N - 7N
SWITCH, PUSHBUTTON, NON-ILLUMINATED, DPST, OFF - MOMENTARY, 30V, 3A, RIGHT ANGLE. FREE 2 YEAR RADWELL WARRANTY
| New Yorker Electronics Co., Inc. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1400-PB400OAQX | EG5550-ND | 48AC2530 | PB400OAQX | PB400OAQX | 108842047 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Push Button Sw, R/a, Dpst, 3A, 30V, Tht; Product Range E-Switch | Switches - Pushbutton Switches | Pushbutton Switches | Pushbutton |
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact; Momentary | Momentary Contact | Momentary Contact | |
| Switching Mechanism | Double Pole, Single Throw (DPST) | Double Pole, Single Throw (DPST) | Double Pole, Single Throw (DPST); DPST-NO | Double Pole, Single Throw (DPST); DPST-NO | Double Pole, Single Throw (DPST) | |
| Terminal Type | Straight PC Pins | Straight PC Pins | Solder Pin | |||
| Max Current Rating | 3 amps | 3 amps | 3 amps | 3 amps | ||
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton |