PUSHBUTTON, 3A, DPST, Off-(On), PC Pin
Pushbutton Switch DPST-NO Standard Through Hole, Right Angle
Pushbutton Switches Right Angle Pushbutton Switch, Momentary, 3A 30VDC, DPST, 8.8mm Cap, Black, 3N - 7N
PUSH BUTTON SW, R/A, DPST, 3A, 30V, THT; Product Range:PB400 Series; Contact Configuration:DPST-N
SWITCH PB DPST 3A 30V
| New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1400-PB400OAQR1BLK | EG5548-ND | PB400OAQR1BLK | 48AC2529 | PB400OAQR1BLK |
| Product Name | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Push Button Sw, R/a, Dpst, 3A, 30V, Tht; Product Range E-Switch | Switches - Pushbutton Switches |
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact; Momentary | Momentary Contact | |
| Switching Mechanism | Double Pole, Single Throw (DPST) | Double Pole, Single Throw (DPST) | Double Pole, Single Throw (DPST); DPST-NO | Double Pole, Single Throw (DPST); DPST-NO | |
| Terminal Type | Straight PC Pins | Straight PC Pins | Solder Pin | ||
| Max Current Rating | 3 amps | 3 amps | 3 amps | 3 amps | |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton |