TE Connectivity Pushbutton Switches MPA106D

Description
Pushbutton Switch SPDT Standard Panel Mount, Rear
Request a Quote Datasheet
Description
Pushbutton Switch SPDT Standard Panel Mount, Rear
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 450-1087-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
450-1087-ND
Pushbutton Switches 450-1087-ND
Pushbutton Switch SPDT Standard Panel Mount, Rear

Pushbutton Switch SPDT Standard Panel Mount, Rear

Buy Now Datasheet
Switch, Pushbutton; Panel Mount; 1000 V(RMS) (Min.); 6 A; Wire Lug; Thermoset - 70156050 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Pushbutton; Panel Mount; 1000 V(RMS) (Min.); 6 A; Wire Lug; Thermoset
70156050
Switch, Pushbutton; Panel Mount; 1000 V(RMS) (Min.); 6 A; Wire Lug; Thermoset 70156050
Features 1⁄4-40 Threaded Bushing Diameter MPA/MPE/MPG Material Specifications Contacts: Silver Clad Copper with Gold Flash Case Material: Thermoset Actuator Material: Nickel-Plated Copper Alloy Terminals: Copper with Gold Flash Terminal Seal: Molded In MPS Material Specifications Contacts: Silver Case Material: Epoxy Resin Actuator Material: Copper Alloy, Nickel-Plated Terminals: Silver Terminal Seal: Epoxy

Features

  • 1⁄4-40 Threaded Bushing Diameter MPA/MPE/MPG Material Specifications
  • Contacts: Silver Clad Copper with Gold Flash
  • Case Material: Thermoset
  • Actuator Material: Nickel-Plated Copper Alloy
  • Terminals: Copper with Gold Flash
  • Terminal Seal: Molded In MPS Material Specifications
  • Contacts: Silver
  • Case Material: Epoxy Resin
  • Actuator Material: Copper Alloy, Nickel-Plated
  • Terminals: Silver
  • Terminal Seal: Epoxy
Supplier's Site
Switches - Pushbutton Switches - MPA106D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
MPA106D
Switches - Pushbutton Switches MPA106D
SWITCH PUSHBUTTON SPDT 6A 125V

SWITCH PUSHBUTTON SPDT 6A 125V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
MPA106D
Pushbutton Switches MPA106D
Pushbutton Switches SPDT ON/OFF STR PNL LUG PP PB SWITCH

Pushbutton Switches SPDT ON/OFF STR PNL LUG PP PB SWITCH

Buy Now Datasheet
Switch, Pushbutton, Spdt, 6A, 250V; Product Range Alcoswitch Te Connectivity - 61F752 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spdt, 6A, 250V; Product Range Alcoswitch Te Connectivity
61F752
Switch, Pushbutton, Spdt, 6A, 250V; Product Range Alcoswitch Te Connectivity 61F752
SWITCH, PUSHBUTTON, SPDT, 6A, 250V; Product Range:MPA Series; Panel Cutout Diameter:6.4mm; Contact Configuration:SPDT; Switch Operation:On-On; Pushbutton Actuator Style:Plunger for Cap; Contact Current AC Max:6A RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPDT, 6A, 250V; Product Range:MPA Series; Panel Cutout Diameter:6.4mm; Contact Configuration:SPDT; Switch Operation:On-On; Pushbutton Actuator Style:Plunger for Cap; Contact Current AC Max:6A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 450-1087-ND 70156050 MPA106D MPA106D 61F752
Product Name Pushbutton Switches Switch, Pushbutton; Panel Mount; 1000 V(RMS) (Min.); 6 A; Wire Lug; Thermoset Switches - Pushbutton Switches Pushbutton Switches Switch, Pushbutton, Spdt, 6A, 250V; Product Range Alcoswitch Te Connectivity
Actuator Specifications Raised (Plunger Style) Pushbutton; Plunger for Cap Raised (Plunger Style) Pushbutton
Switch Function Alternate Contact (Push-Push) On-On On-On
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Terminal Type Solder Terminals Wire Lug Solder Terminals Solder Lug
Max Current Rating 4 to 6 amps 4 to 6 amps 6 amps 6 amps 6 amps
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-R-2-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details