TE Connectivity Pushbutton Switches MPA206R

Description
Pushbutton Switch DPDT Standard Panel Mount, Rear
Request a Quote Datasheet
Description
Pushbutton Switch DPDT Standard Panel Mount, Rear
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 450-1088-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
450-1088-ND
Pushbutton Switches 450-1088-ND
Pushbutton Switch DPDT Standard Panel Mount, Rear

Pushbutton Switch DPDT Standard Panel Mount, Rear

Buy Now Datasheet
Push Button Switches - 7831062 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
7831062
Push Button Switches 7831062
TE Connectivity MPA206R

TE Connectivity MPA206R

Supplier's Site
Switch, Pushbutton; Panel Mount; 1000 V(RMS) (Min.); 6 A; Wire Lug; Thermoset - 70156052 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Pushbutton; Panel Mount; 1000 V(RMS) (Min.); 6 A; Wire Lug; Thermoset
70156052
Switch, Pushbutton; Panel Mount; 1000 V(RMS) (Min.); 6 A; Wire Lug; Thermoset 70156052
Features 1⁄4-40 Threaded Bushing Diameter MPA/MPE/MPG Material Specifications Contacts: Silver Clad Copper with Gold Flash Case Material: Thermoset Actuator Material: Nickel-Plated Copper Alloy Terminals: Copper with Gold Flash Terminal Seal: Molded In MPS Material Specifications Contacts: Silver Case Material: Epoxy Resin Actuator Material: Copper Alloy, Nickel-Plated Terminals: Silver Terminal Seal: Epoxy

Features

  • 1⁄4-40 Threaded Bushing Diameter MPA/MPE/MPG Material Specifications
  • Contacts: Silver Clad Copper with Gold Flash
  • Case Material: Thermoset
  • Actuator Material: Nickel-Plated Copper Alloy
  • Terminals: Copper with Gold Flash
  • Terminal Seal: Molded In MPS Material Specifications
  • Contacts: Silver
  • Case Material: Epoxy Resin
  • Actuator Material: Copper Alloy, Nickel-Plated
  • Terminals: Silver
  • Terminal Seal: Epoxy
Supplier's Site
Switch, Pushbutton, Dpdt, 6A, 250V; Product Range Alcoswitch Te Connectivity - 61F755 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Dpdt, 6A, 250V; Product Range Alcoswitch Te Connectivity
61F755
Switch, Pushbutton, Dpdt, 6A, 250V; Product Range Alcoswitch Te Connectivity 61F755
SWITCH, PUSHBUTTON, DPDT, 6A, 250V; Product Range:MPA Series; Panel Cutout Diameter:6.4mm; Contact Configuration:DPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Plunger for Cap; Contact Current AC Max:6A RoHS Compliant: Yes

SWITCH, PUSHBUTTON, DPDT, 6A, 250V; Product Range:MPA Series; Panel Cutout Diameter:6.4mm; Contact Configuration:DPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Plunger for Cap; Contact Current AC Max:6A RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Pushbutton Switches - MPA206R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
MPA206R
Switches - Pushbutton Switches MPA206R
SWITCH PUSHBUTTON DPDT 6A 125V

SWITCH PUSHBUTTON DPDT 6A 125V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
MPA206R
Pushbutton Switches MPA206R
Pushbutton Switches DPDT MOM PANEL MT

Pushbutton Switches DPDT MOM PANEL MT

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 450-1088-ND 7831062 70156052 61F755 MPA206R MPA206R
Product Name Pushbutton Switches Push Button Switches Switch, Pushbutton; Panel Mount; 1000 V(RMS) (Min.); 6 A; Wire Lug; Thermoset Switch, Pushbutton, Dpdt, 6A, 250V; Product Range Alcoswitch Te Connectivity Switches - Pushbutton Switches Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton; Plunger for Cap Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact On-(On) Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); Double pole double throw (dpdt) Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT Double Pole, Double Throw (DPDT); DPDT Double Pole, Double Throw (DPDT)
Terminal Type Solder Terminals Wire lug Wire Lug Solder Terminals Solder Lug
Max Current Rating 4 to 6 amps 4 to 6 amps 6 amps 6 amps 6 amps
Unlock Full Specs
to access all available technical data

Similar Products

A3A Lighted Pushbutton Switch - A3AA-90B1-00G - Aratas America LLC
Specs
Switch Function Alternate Contact (Push-Push)
Terminal Type Solder
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-R-2-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Push Button Switches - 1758234 - RS Components, Ltd.
Specs
Actuator Specifications Push button
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
View Details
Pushbutton - 15925 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
View Details