PUSHBUTTON, 8A (AC)/6A (DC), SPDT, On-On, Quick Connect - 0.110", NEON, Green
SWITCH PB SPDT 8A 125V
| New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1400-P16EET21GGRNGRN | P16EET21GGRNGRN |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches |
| Switch Function | Maintained Contact | |
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT |
| Max Current Rating | 8 amps | 8 amps |
| Actuator Specifications | Raised (Plunger Style) Pushbutton |