Pushbutton Switch DPDT Standard Panel Mount, Right Angle, Rear
Pushbutton Switches 7A 125VAC Latching DPDT 2-M3.0 x 0.5P
SWITCH PUSHBUTTON DPDT 7A 125V
SWITCH, PUSHBUTTON, DPDT, 7A, 125VAC; Product Range:P227 Series; Panel Cutout Diameter:-; Contact Configuration:DPDT; Switch Operation:-; Pushbutton Actuator Style:Plunger for Cap; Actuator / Cap Colour:Blue; Contact Voltage VAC:125VRoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | EG1018-ND | P227EE2B20A | P227EE2B20A | 15N8691 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Switch, Pushbutton, Dpdt, 7A, 125Vac; Product Range E-Switch |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Alternate Contact (Push-Push) | |||
| Switching Mechanism | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT); DPDT |
| Terminal Type | Straight PC Pins | Quick Connect |