PUSHBUTTON, 100mA, 6PDT, On-On, PC Pin
Win Source Part Number: 1376205-PBH6UEENAGX
Category: Switches - Pushbutton Switches
Temperature Range - Operating: -20°C ~ 70°C
Fake Threat In the Open Market: 56 pct.
Type: Standard
MSL Level: 1 (Unlimited)
Mfr: E-Switch
Series: PBH
Package: Bulk
Product Status: Active
Base Product Number: PBH6
Mounting Type: Through Hole, Right Angle
HTSUS: 8536.50.9033
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 100mA (DC)
Circuit: 6PDT
Switch Function: On-On
Voltage Rating - DC: 30 V
Actuator Type: Plunger for Cap
Color - Actuator/Cap: White
Actuator Marking: No Marking
Termination Style: PC Pin
Mechanical Life: 30,000 Cycles
Electrical Life: 10,000 Cycles
Pushbutton Switch 6PDT Standard Through Hole, Right Angle
SWITCH PUSH 6PDT 0.1A 30V
Pushbutton Switches 6PDT LATCHING
PB SWITCH, 6PDT, 0.1A, 30VDC, SOLDER; Product Range:PBH Series; Contact Configuration:6PDT; Switch Operation:Off-On; Pushbutton Actuator Style:Round; Actuator / Cap Colour:White; Contact Current DC Max:100mA; Contact Voltage VDC:30V RoHS Compliant: Yes
| New Yorker Electronics Co., Inc. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1400-PBH6UEENAGX | 1376205-PBH6UEENAGX | EG5041-ND | PBH6UEENAGX | PBH6UEENAGX | 15N8416 |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches | Pb Switch, 6Pdt, 0.1A, 30Vdc, Solder; Product Range E-Switch |
| Switch Function | Maintained Contact | Alternate Contact (Push-Push) | Off-On | |||
| Terminal Type | Straight PC Pins | Straight PC Pins | Solder Pin | |||
| Max Current Rating | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | ||
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton | ||||
| Switching Mechanism | 6PDT | 6PDT | 6PDT |