Pushbutton Switch DPST Standard Through Hole, Right Angle
Manufacturer: E-Switch
Win Source Part Number: 791122-P227EE1CXC
Series: P227
Packaging: Bulk
Type: Standard
Termination Style: PC Pin
Operating Temperature Range: -20°C ~ 85°C
Current Rating: 7A (AC)
Voltage Rating - AC: 125V
Mounting: Through Hole, Right Angle
Circuit: DPST
Switch Function: Off-On
Actuator Type: Plunger for Cap
Electrical Life: 6,000 Cycles
Color - Actuator/Cap: Blue
Family Name: P227
Categories: Switches
Introduction Date: September 02, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Pushbutton Switches DPST PC MNT LATCHING
SWITCH, PUSHBUTTON, DPST, 7A, 125VAC; Product Range:P227 Series; Panel Cutout Diameter:-; Contact Configuration:DPST; Switch Operation:Off-On; Pushbutton Actuator Style:Plunger for Cap; Actuator / Cap Colour:Blue; IP Rating:- RoHS Compliant: Yes
SWITCH PUSHBUTTON DPST 7A 125V
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | EG1026-ND | 791122-P227EE1CXC | P227EE1CXC | 15N8674 | P227EE1CXC |
| Product Name | Pushbutton Switches | Pushbutton Switches - P227EE1CXC | Pushbutton Switches | Switch, Pushbutton, Dpst, 7A, 125Vac; Product Range E-Switch | Switches - Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Alternate Contact (Push-Push) | Off-On | |||
| Switching Mechanism | Double Pole, Single Throw (DPST) | Double Pole, Single Throw (DPST); DPST | Double Pole, Single Throw (DPST); DPST | ||
| Terminal Type | Straight PC Pins | Solder Pin |