Pushbutton Switch SPST-NO Standard Panel Mount, Rear
SWITCH PUSHBUTTON SPST-NO 100MA
Pushbutton Switches SPST-NO RED CAP LUG
Switch, Pushbutton; Panel Mount; 1.0 VAOptimum; 1000 V (RMS) (Min.); Wire Lug
SWITCH, PUSHBUTTON, SPST-NO, 100mA; Product Range:MSPM Series; Panel Cutout Diameter:6.4mm; Contact Configuration:SPST-N
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 450-1432-ND | MSPM101C104 | MSPM101C104 | 70155947 | 02M5780 |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches | Switch, Pushbutton; Panel Mount; 1.0 VAOptimum; 1000 V (RMS) (Min.); Wire Lug | Switch, Pushbutton, Spst-No, 100Ma; Product Range Alcoswitch Te Connectivity |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | Off-(On) | |
| Configuration | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO |
| Terminal Type | Solder Terminals | Solder Terminals | Solder Lug | Wire Lug |