Carling Technologies, Inc. Switches - Pushbutton Switches P26A-1B-RD

Description
SWITCH PUSH BUTTON
Datasheet
Description
SWITCH PUSH BUTTON
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Pushbutton Switches - P26A-1B-RD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
P26A-1B-RD
Switches - Pushbutton Switches P26A-1B-RD
SWITCH PUSH BUTTON

SWITCH PUSH BUTTON

Supplier's Site
Switch, Pushbutton, Spst, 6A, 250V; Product Range Carling Technologies - 78M8511 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spst, 6A, 250V; Product Range Carling Technologies
78M8511
Switch, Pushbutton, Spst, 6A, 250V; Product Range Carling Technologies 78M8511
SWITCH, PUSHBUTTON, SPST, 6A, 250V; Product Range:P26 Series; Panel Cutout Diameter:12.7mm; Contact Configuration:SPST; Switch Operation:Off-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Natural; Panel Cutout (H x W):-RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPST, 6A, 250V; Product Range:P26 Series; Panel Cutout Diameter:12.7mm; Contact Configuration:SPST; Switch Operation:Off-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Natural; Panel Cutout (H x W):-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches
Product Number P26A-1B-RD 78M8511
Product Name Switches - Pushbutton Switches Switch, Pushbutton, Spst, 6A, 250V; Product Range Carling Technologies
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Off-(On)
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST
Terminal Type Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 359807 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-R-2-NNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details