TE Connectivity Pushbutton Switches MPG106F

Description
Pushbutton Switch SPDT Standard Panel Mount, Rear
Request a Quote Datasheet
Description
Pushbutton Switch SPDT Standard Panel Mount, Rear
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 450-1086-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
450-1086-ND
Pushbutton Switches 450-1086-ND
Pushbutton Switch SPDT Standard Panel Mount, Rear

Pushbutton Switch SPDT Standard Panel Mount, Rear

Buy Now Datasheet
Push Button Switches - 7831072 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
7831072
Push Button Switches 7831072
TE Connectivity MPG106F

TE Connectivity MPG106F

Supplier's Site
Switch, Pushbutton, Spdt, 6A, 125Vac, Solder Lug; Product Range Alcoswitch Te Connectivity - 61F757 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spdt, 6A, 125Vac, Solder Lug; Product Range Alcoswitch Te Connectivity
61F757
Switch, Pushbutton, Spdt, 6A, 125Vac, Solder Lug; Product Range Alcoswitch Te Connectivity 61F757
SWITCH, PUSHBUTTON, SPDT, 6A, 125VAC, SOLDER LUG; Product Range:MPG Series; Panel Cutout Diameter:11.9mm; Contact Configuration:SPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPDT, 6A, 125VAC, SOLDER LUG; Product Range:MPG Series; Panel Cutout Diameter:11.9mm; Contact Configuration:SPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet
Pushbutton Switches - MPG106F - ODG (Origin Data Global)
Shenzhen, China
Pushbutton Switches
MPG106F
Pushbutton Switches MPG106F
SWITCH PUSHBUTTON SPDT 6A 125V

SWITCH PUSHBUTTON SPDT 6A 125V

Supplier's Site Datasheet
Switches - Pushbutton Switches - MPG106F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
MPG106F
Switches - Pushbutton Switches MPG106F
SWITCH PUSHBUTTON SPDT 6A 125V

SWITCH PUSHBUTTON SPDT 6A 125V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
MPG106F
Pushbutton Switches MPG106F
Pushbutton Switches SPDT STR PNL LUG PB SWITCH

Pushbutton Switches SPDT STR PNL LUG PB SWITCH

Buy Now Datasheet
Switch, Pushbutton; Panel Mount; 1000 V(RMS) (Min.); 6 A; Wire Lug; Thermoset - 70156110 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Pushbutton; Panel Mount; 1000 V(RMS) (Min.); 6 A; Wire Lug; Thermoset
70156110
Switch, Pushbutton; Panel Mount; 1000 V(RMS) (Min.); 6 A; Wire Lug; Thermoset 70156110
Features 1⁄4-40 Threaded Bushing Diameter MPA/MPE/MPG Material Specifications Contacts: Silver Clad Copper with Gold Flash Case Material: Thermoset Actuator Material: Nickel-Plated Copper Alloy Terminals: Copper with Gold Flash Terminal Seal: Molded In MPS Material Specifications Contacts: Silver Case Material: Epoxy Resin Actuator Material: Copper Alloy, Nickel-Plated Terminals: Silver Terminal Seal: Epoxy

Features

  • 1⁄4-40 Threaded Bushing Diameter MPA/MPE/MPG Material Specifications
  • Contacts: Silver Clad Copper with Gold Flash
  • Case Material: Thermoset
  • Actuator Material: Nickel-Plated Copper Alloy
  • Terminals: Copper with Gold Flash
  • Terminal Seal: Molded In MPS Material Specifications
  • Contacts: Silver
  • Case Material: Epoxy Resin
  • Actuator Material: Copper Alloy, Nickel-Plated
  • Terminals: Silver
  • Terminal Seal: Epoxy
Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 450-1086-ND 7831072 61F757 MPG106F MPG106F MPG106F 70156110
Product Name Pushbutton Switches Push Button Switches Switch, Pushbutton, Spdt, 6A, 125Vac, Solder Lug; Product Range Alcoswitch Te Connectivity Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches Switch, Pushbutton; Panel Mount; 1000 V(RMS) (Min.); 6 A; Wire Lug; Thermoset
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact On-(On) On-Mom Momentary Contact Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); Single pole double throw (spdt) Single Pole, Double Throw (SPDT); SPDT SPDT Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Terminal Type Solder Terminals Wire lug Solder Lug Solder Terminals Solder Lug Wire Lug
Max Current Rating 4 to 6 amps 6 amps 6 amps 4 to 6 amps
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-2-FFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
22mm Booted Momentary Push Buttons - 2AB1 - Altech Corp.
Specs
Actuator Specifications Booted
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers