The Win Source Electronics part number 1376200-PBH2UEESNPNA
PUSHBUTTON, 100mA, DPDT, On-On, PC Pin
Win Source Part Number: 1376200-PBH2UEESNPNA
Category: Switches - Pushbutton Switches
Temperature Range - Operating: -20°C ~ 70°C
Fake Threat In the Open Market: 32 pct.
Type: Standard
MSL Level: 1 (Unlimited)
Mfr: E-Switch
Series: PBH
Package: Bulk
Product Status: Active
Base Product Number: PBH2
Mounting Type: Through Hole, Right Angle
HTSUS: 8536.50.9033
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 100mA (DC)
Circuit: DPDT
Switch Function: On-On
Voltage Rating - DC: 30 V
Actuator Type: Plunger for Cap
Color - Actuator/Cap: White
Actuator Marking: No Marking
Termination Style: PC Pin
Mechanical Life: 30,000 Cycles
Electrical Life: 10,000 Cycles
Pushbutton Switch DPDT Standard Through Hole, Right Angle
PB SWITCH, DPDT, 0.1A, 30VDC, TH; Product Range:PBH Series; Panel Cutout Diameter:-; Contact Configuration:DPDT; Switch Operation:Latching; Pushbutton Actuator Style:Plunger for Cap; Actuator / Cap Colour:White; Contact Voltage VAC:-RoHS Compliant: Yes
SWITCH PUSH DPDT 0.1A 30V
Pushbutton Switches 2 POLE SNP MT PC PIN
| New Yorker Electronics Co., Inc. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1400-PBH2UEESNPNAGX | 1376200-PBH2UEESNPNAGX | EG5925-ND | 15N8386 | PBH2UEESNPNAGX | PBH2UEESNPNAGX |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches | Pb Switch, Dpdt, 0.1A, 30Vdc, Th; Product Range E-Switch | Switches - Pushbutton Switches | Pushbutton Switches |
| Switch Function | Maintained Contact | Alternate Contact (Push-Push) | Latching | |||
| Switching Mechanism | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT); DPDT | Single Pole, Double Throw (SPDT) | |
| Terminal Type | Straight PC Pins | Straight PC Pins | Solder Pin | |||
| Max Current Rating | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | ||
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton |