SWITCH PUSH BUTTON
Panel Mounting Type, Solder Lug Terminal Type, 100000 Cycles Mechanical Life, Switch
Slow-make/slow-break
Switch maximum operating temperature +85 °C.
PB SWITCH, SPST, 6A, 125VAC, LOLDER LUG; Product Range:P27 Series; Panel Cutout Diameter:12.7mm; Contact Configuration:SPST; Switch Operation:Off-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black; IP Rating:- RoHS Compliant: Yes
Pushbutton Switches 1 POLE OFF-(ON) SLDR
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 432-P27A-BL-ND | P27A-BL | 70131572 | 23R7860 | P27A-BL |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches | Switch,Pushbutton,SPNO,Solder TerminalS,BLACK CAP | Pb Switch, Spst, 6A, 125Vac, Lolder Lug; Product Range Carling Technologies | Pushbutton Switches |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact | Off-(On) | Off-(On) | |
| Configuration | Normally Open (NO) | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST | Single Pole, Single Throw (SPST) |
| Terminal Type | Solder Terminals | Solder Terminals | Solder Terminals | Solder Pin |