Pushbutton Switch SPST Standard Panel Mount, Snap-In
PUSHBUTTON, 15A, SPST, Off-On, Quick Connect - 0.187"
Pushbutton Switches 15A 250VAC SPST ON-OFF BLACK FASTON
SWITCH PUSH SPST 15A 250V
PB SWITCH, SPST, 15A, 250VAC, QC; Product Range:PB1973 Series; Contact Configuration:SPST; Switch Operation:On-Off; Pushbutton Actuator Style:Rectangular; Actuator / Cap Colour:Black; Contact Current AC Max:15A RoHS Compliant: Yes
| DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | EG4397-ND | 1400-PB1973ABLKBLKEF0 | PB1973ABLKBLKEF0 | PB1973ABLKBLKEF0 | 15N8423 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pb Switch, Spst, 15A, 250Vac, Qc; Product Range E-Switch |
| Actuator Specifications | Rectangular, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Alternate Contact (Push-Push) | Momentary Contact | On-Off | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST | Single Pole, Single Throw (SPST); SPST |
| Terminal Type | Quick Connect/Blade | Quick Connect | |||
| Max Current Rating | 15 amps | 15 amps | 10 amps | 15 amps | 15 amps |