Pushbutton Switch DPST Standard Through Hole, Right Angle
PUSHBUTTON, 3A, DPST, Off-On, PC Pin
SWITCH PB DPST 3A 30V
PUSH BUTTON SW, R/A, DPST, 3A, 30V, THT; Product Range:PB400 Series; Contact Configuration:DPST; Switch Operation:Off-On; Pushbutton Actuator Style:Plunger for Cap; Contact Current DC Max:3A; Contact Voltage VDC:30V RoHS Compliant: Yes
Pushbutton Switches Right Angle Pushbutton Switch, Latching, No Cap, 3A 30VDC, DPST, 3N - 7N
| DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | EG5549-ND | 1400-PB400EEQX | PB400EEQX | 48AC2533 | PB400EEQX |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Push Button Sw, R/a, Dpst, 3A, 30V, Tht; Product Range E-Switch | Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Alternate Contact (Push-Push) | Momentary Contact | Off-On | ||
| Switching Mechanism | Double Pole, Single Throw (DPST) | Double Pole, Single Throw (DPST) | Double Pole, Single Throw (DPST); DPST | Double Pole, Single Throw (DPST); DPST | |
| Terminal Type | Straight PC Pins | Straight PC Pins | Solder Pin |