Pushbutton Switch SPST-NO Standard Panel Mount, Rear
Pushbutton switch; 2.5mm, Panel Mount; SPST; Normally Open; RoHS Compliant
SWITCH PUSH SPST-NO 3A 125V
Pushbutton Switches SPST-NO BLK ACT PNL
SWITCH, PUSHBUTTON, SPST-NO, 3A, 125V, BLACK; Product Range:MSP3 Series; Panel Cutout Diameter:6.4mm; Contact Configuration:SPST-N
| DigiKey | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 450-1429-ND | 70155936 | MSP103C004 | MSP103C004 | 68R2967 |
| Product Name | Pushbutton Switches | Pushbutton switch; 2.5mm, Panel Mount; SPST; Normally Open; RoHS Compliant | Switches - Pushbutton Switches | Pushbutton Switches | Switch, Pushbutton, Spst-No, 3A, 125V, Black; Product Range Alcoswitch Te Connectivity |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | Momentary Contact; Momentary | |
| Configuration | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO |
| Terminal Type | Solder Terminals | Wire Lug | Solder Terminals | Solder Lug |