Pushbutton Switch DPST Standard, Illuminated Panel Mount, Snap-In
PUSHBUTTON, 15A, DPST, Off-On, Quick Connect - 0.187", LED, Red
Pushbutton Switches ILLUM PUSHBUTTON DPST 15A 250V
SWITCH PUSHBUTTON DPST 15A 250V
| DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | EG4401-ND | 1400-PB1973GBLKRILEF1 | PB1973GBLKRILEF1 | PB1973GBLKRILEF1 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Rectangular, Button | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Alternate Contact (Push-Push) | Momentary Contact | ||
| Switching Mechanism | Double Pole, Single Throw (DPST) | Double Pole, Single Throw (DPST) | Double Pole, Single Throw (DPST); DPST | |
| Terminal Type | Quick Connect/Blade | Solder Pin | ||
| Features | Illuminated Switch | Illuminated Switch; RoHS |