C & K NP8E2D203QE Push Button Switch
Pushbutton Switch SPDT Standard Panel Mount, Front
Pushbutton Switches Extended Actuator SLD Lug Dome Bez
SEALED INDUSTRIAL PUSHBUTTON SWITCHES ROHS COMPLIANT: YES
SWITCH PUSHBUTTON SPDT 5A 28V
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1544704 | CKN10333-ND | NP8E2D203QE | 35AH4161 | NP8E2D203QE |
| Product Name | Push Button Switches | Pushbutton Switches | Pushbutton Switches | Sealed Industrial Pushbutton Switches Rohs Compliant C&k Components | Switches - Pushbutton Switches |
| Actuator Specifications | Push button | Round, Button | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | ||
| Switching Mechanism | Single Pole, Double Throw (SPDT); Single pole double throw (spdt) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | |
| Terminal Type | Solder Terminals; Solder lug | Solder Terminals | Solder Lug | Solder Terminals | |
| Features | DustProof; RoHS; Weather resistant or waterproof | DustProof | RoHS |