Pushbutton Switch SPDT Standard Panel Mount, Front
Pushbutton Switches 1A 32VDC Yellow Act Solder Lug IP68
SWITCH PUSHBUTTON SPDT 5A 32V
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | CKN10332-ND | NP8S5T203QE | NP8S5T203QE | 35AH4211 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton C&k Components |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | ||
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | ||
| Terminal Type | Solder Terminals | Solder Terminals | ||
| Features | DustProof |