TE Connectivity Pushbutton Switches MSPS103B

Description
Pushbutton Switch SPST-NC Standard Panel Mount, Rear
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NC Standard Panel Mount, Rear
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 450-1099-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
450-1099-ND
Pushbutton Switches 450-1099-ND
Pushbutton Switch SPST-NC Standard Panel Mount, Rear

Pushbutton Switch SPST-NC Standard Panel Mount, Rear

Buy Now Datasheet
Switch, Pushbutton, Spst-Nc, 500Ma, 125V; Product Range Alcoswitch Te Connectivity - 57F2072 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spst-Nc, 500Ma, 125V; Product Range Alcoswitch Te Connectivity
57F2072
Switch, Pushbutton, Spst-Nc, 500Ma, 125V; Product Range Alcoswitch Te Connectivity 57F2072
SWITCH, PUSHBUTTON, SPST-NC, 500mA, 125V; Product Range:MSPS Series; Panel Cutout Diameter:6.4mm; Contact Configuration:SPST-N C; Switch Operation:On-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPST-NC, 500mA, 125V; Product Range:MSPS Series; Panel Cutout Diameter:6.4mm; Contact Configuration:SPST-NC; Switch Operation:On-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Pushbutton Switches - MSPS103B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
MSPS103B
Switches - Pushbutton Switches MSPS103B
SWITCH PUSH SPST-NC 500MA 125V

SWITCH PUSH SPST-NC 500MA 125V

Supplier's Site
Switch, Pushbutton; Panel Mount; 1000 V(RMS) (Min.); 0.5 A; SPST; Wire Lug - 70155857 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Pushbutton; Panel Mount; 1000 V(RMS) (Min.); 0.5 A; SPST; Wire Lug
70155857
Switch, Pushbutton; Panel Mount; 1000 V(RMS) (Min.); 0.5 A; SPST; Wire Lug 70155857
MSPS Series Pushbutton Switch Silver plated contacts The actuator material is thermoplastic.

MSPS Series Pushbutton Switch

  • Silver plated contacts
    The actuator material is thermoplastic.
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 450-1099-ND 57F2072 MSPS103B 70155857
Product Name Pushbutton Switches Switch, Pushbutton, Spst-Nc, 500Ma, 125V; Product Range Alcoswitch Te Connectivity Switches - Pushbutton Switches Switch, Pushbutton; Panel Mount; 1000 V(RMS) (Min.); 0.5 A; SPST; Wire Lug
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact On-(On) Momentary Contact Momentary Contact
Configuration Normally Closed (NC) Normally Closed (NC) Normally Closed (NC)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NC Single Pole, Single Throw (SPST); SPST-NC Single Pole, Single Throw (SPST)
Terminal Type Solder Terminals Solder Terminals Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Sealed, Latching Pushbutton - P9M - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features Weather resistant or waterproof
Min. Actuating Force 0.8 lbs (0.3401 kg)
View Details
A3A Lighted Pushbutton Switch - A3AT-91B1-00EY - Aratas America LLC
Specs
Switch Function Alternate Contact (Push-Push)
Terminal Type PCB
Features Illuminated Switch
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Pushbutton - 923059 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details