Pushbutton Switch SPST-NC Standard Panel Mount, Rear
SWITCH PUSH SPST-NC 3A 125V
SWITCH, PUSHBUTTON, SPST-NC, 3A, 125V; Product Range:MSP3 Series; Panel Cutout Diameter:6.4mm; Contact Configuration:SPST-N
Pushbutton Switches SPST-NC BLK ACT PNL
Pushbutton Switch, 2.5mm Travel, Panel Mount, SPST, Black, Normally Closed
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 450-1428-ND | MSP103B04 | 16M2449 | MSP103B04 | 70155970 |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches | Switch, Pushbutton, Spst-Nc, 3A, 125V; Product Range Alcoswitch Te Connectivity | Pushbutton Switches | Pushbutton Switch, 2.5mm Travel, Panel Mount, SPST, Black, Normally Closed |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact | On-(On) | Momentary Contact | |
| Configuration | Normally Closed (NC) | Normally Closed (NC) | Normally Closed (NC) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NC | Single Pole, Single Throw (SPST); SPST-NC | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) |
| Terminal Type | Solder Terminals | Solder Terminals | Solder Lug | Wire Lug |