Pushbutton Switch SPDT Standard Panel Mount, Rear
Pushbutton Switches MPS-103F
SWITCH PUSHBUTTON SPDT 3A 125V
SWITCH, PUSHBUTTON , SPDT, 3A, 125VAC, SOLDER LUG; Product Range:MPS Blue Series; Contact Configuration:SPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Plunger for Cap; Contact Current AC Max:3A; Contact Voltage VAC:125V RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 450-1773-ND | MPS-103F | MPS-103F | 26T4489 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Switch, Pushbutton , Spdt, 3A, 125Vac, Solder Lug; Product Range Alcoswitch Te Connectivity |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | On-(On) | |
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT |
| Terminal Type | Solder Terminals | Solder Lug | Solder Terminals |