TE Connectivity Push Button Switches MPA106F

Description
TE Connectivity MPA106F
Request a Quote Datasheet
Description
TE Connectivity MPA106F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 7831069 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
7831069
Push Button Switches 7831069
TE Connectivity MPA106F

TE Connectivity MPA106F

Supplier's Site
Pushbutton Switches - 450-1089-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
450-1089-ND
Pushbutton Switches 450-1089-ND
Pushbutton Switch SPDT Standard Panel Mount, Rear

Pushbutton Switch SPDT Standard Panel Mount, Rear

Buy Now Datasheet
Switch, Pushbutton; Panel Mount; 1000 V(RMS) (Min.); 6 A; Wire Lug; Thermoset - 70156051 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Pushbutton; Panel Mount; 1000 V(RMS) (Min.); 6 A; Wire Lug; Thermoset
70156051
Switch, Pushbutton; Panel Mount; 1000 V(RMS) (Min.); 6 A; Wire Lug; Thermoset 70156051
Features 1⁄4-40 Threaded Bushing Diameter MPA/MPE/MPG Material Specifications Contacts: Silver Clad Copper with Gold Flash Case Material: Thermoset Actuator Material: Nickel-Plated Copper Alloy Terminals: Copper with Gold Flash Terminal Seal: Molded In MPS Material Specifications Contacts: Silver Case Material: Epoxy Resin Actuator Material: Copper Alloy, Nickel-Plated Terminals: Silver Terminal Seal: Epoxy

Features

  • 1⁄4-40 Threaded Bushing Diameter MPA/MPE/MPG Material Specifications
  • Contacts: Silver Clad Copper with Gold Flash
  • Case Material: Thermoset
  • Actuator Material: Nickel-Plated Copper Alloy
  • Terminals: Copper with Gold Flash
  • Terminal Seal: Molded In MPS Material Specifications
  • Contacts: Silver
  • Case Material: Epoxy Resin
  • Actuator Material: Copper Alloy, Nickel-Plated
  • Terminals: Silver
  • Terminal Seal: Epoxy
Supplier's Site
Switches - Pushbutton Switches - MPA106F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
MPA106F
Switches - Pushbutton Switches MPA106F
SWITCH PUSHBUTTON SPDT 6A 125V

SWITCH PUSHBUTTON SPDT 6A 125V

Supplier's Site
Pushbutton Switch, Spdt, 6A, 125Vac, Solder Lug; Product Range Alcoswitch Te Connectivity - 61F753 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Switch, Spdt, 6A, 125Vac, Solder Lug; Product Range Alcoswitch Te Connectivity
61F753
Pushbutton Switch, Spdt, 6A, 125Vac, Solder Lug; Product Range Alcoswitch Te Connectivity 61F753
PUSHBUTTON SWITCH, SPDT, 6A, 125VAC, SOLDER LUG; Product Range:MPA Series; Panel Cutout Diameter:6.4mm; Contact Configuration:SPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Plunger for Cap; Contact Current AC Max:6A RoHS Compliant: Yes

PUSHBUTTON SWITCH, SPDT, 6A, 125VAC, SOLDER LUG; Product Range:MPA Series; Panel Cutout Diameter:6.4mm; Contact Configuration:SPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Plunger for Cap; Contact Current AC Max:6A RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
MPA106F
Pushbutton Switches MPA106F
Pushbutton Switches SPDT MOM STR PNL LUG PB SWITCH

Pushbutton Switches SPDT MOM STR PNL LUG PB SWITCH

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 7831069 450-1089-ND 70156051 MPA106F 61F753 MPA106F
Product Name Push Button Switches Pushbutton Switches Switch, Pushbutton; Panel Mount; 1000 V(RMS) (Min.); 6 A; Wire Lug; Thermoset Switches - Pushbutton Switches Pushbutton Switch, Spdt, 6A, 125Vac, Solder Lug; Product Range Alcoswitch Te Connectivity Pushbutton Switches
Switch Function Momentary Contact Momentary Contact Momentary Contact Momentary Contact On-(On)
Switching Mechanism Single Pole, Double Throw (SPDT); Single pole double throw (spdt) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT)
Terminal Type Wire lug Solder Terminals Wire Lug Solder Terminals Solder Lug
Features RoHS RoHS RoHS
Actuator Specifications Raised (Plunger Style) Pushbutton; Plunger for Cap Raised (Plunger Style) Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Fully Illuminated, Vandal Resistant Pushbutton Switch - LP3-V - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Illuminated Switch; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force 0.5 lbs (0.2268 kg)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL3LB-1-012 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Hardware - AT40745JF - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details