Pushbutton Switches SP OFF-(ON) .250 QC CONCAVE METAL BUTTON
P26B-1D-CONMTL ROHS COMPLIANT: YES
SWITCH PUSH BUTTON
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 432-P26B-1D-CONMTL-ND | P26B-1D-CON MTL | 92B9830 | P26B-1D-CON MTL |
| Product Name | Pushbutton Switches | Pushbutton Switches | P26B-1D-Conmtl Rohs Compliant Carling Technologies | Switches - Pushbutton Switches |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | ||
| Configuration | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | |
| Terminal Type | Quick Connect/Blade | Solder Pin |