TE Connectivity Pushbutton Switches MSPM101B104

Description
Pushbutton Switch SPST-NC Standard Panel Mount, Rear
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NC Standard Panel Mount, Rear
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 450-1545-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
450-1545-ND
Pushbutton Switches 450-1545-ND
Pushbutton Switch SPST-NC Standard Panel Mount, Rear

Pushbutton Switch SPST-NC Standard Panel Mount, Rear

Buy Now Datasheet
Switches - Pushbutton Switches - MSPM101B104 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
MSPM101B104
Switches - Pushbutton Switches MSPM101B104
SWITCH PUSHBUTTON SPST-NC 100MA

SWITCH PUSHBUTTON SPST-NC 100MA

Supplier's Site
Switch, Pushbutton, Spst-Nc, 100Ma; Product Range Alcoswitch Te Connectivity - 02M5779 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spst-Nc, 100Ma; Product Range Alcoswitch Te Connectivity
02M5779
Switch, Pushbutton, Spst-Nc, 100Ma; Product Range Alcoswitch Te Connectivity 02M5779
SWITCH, PUSHBUTTON, SPST-NC, 100mA; Product Range:MSPM Series; Panel Cutout Diameter:6.4mm; Contact Configuration:SPST-N C; Switch Operation:On-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black; Panel Cutout (H x W):-RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPST-NC, 100mA; Product Range:MSPM Series; Panel Cutout Diameter:6.4mm; Contact Configuration:SPST-NC; Switch Operation:On-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black; Panel Cutout (H x W):-RoHS Compliant: Yes

Supplier's Site Datasheet
Pushbutton Switches - MSPM101B104 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pushbutton Switches
MSPM101B104
Pushbutton Switches MSPM101B104
Pushbutton Switches SPST NC GLK LUG TERM

Pushbutton Switches SPST NC GLK LUG TERM

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 450-1545-ND MSPM101B104 02M5779 MSPM101B104
Product Name Pushbutton Switches Switches - Pushbutton Switches Switch, Pushbutton, Spst-Nc, 100Ma; Product Range Alcoswitch Te Connectivity Pushbutton Switches
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact On-(On)
Configuration Normally Closed (NC) Normally Closed (NC)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NC Single Pole, Single Throw (SPST); SPST-NC Single Pole, Single Throw (SPST)
Terminal Type Solder Terminals Solder Terminals Solder Pin
Unlock Full Specs
to access all available technical data

Similar Products

Vandal Resistant, Sealed, Alternate Action - P5-V - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features DustProof; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
A3A Lighted Pushbutton Switch - A3AT-90B1-00A - Aratas America LLC
Specs
Switch Function Alternate Contact (Push-Push)
Terminal Type Solder
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Pushbutton - 933848 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
View Details