Win Source Part Number: 1073368-MSPM101CS104
Category: Switches>Pushbutton Switches
Series: MSPM
Type: Standard
Termination Style: Solder Lug
Features: Audible Click
Package: Bulk
Voltage Rating - DC: 50 V
Standard Package: 100
Panel Cutout Dimensions: Circular - 6.35mm Dia
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Plunger for Cap
Electrical Life: 50,000 Cycles
Color - Actuator/Cap: Red
Actuator Marking: No Marking
Mounting Type: Panel Mount, Rear
Temperature Range - Operating: -10°C ~ 80°C
Alternative Parts (Cross-Reference): RP8100B2M1CEBLKREDNI
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: Not Applicable
Current Rating (Amps): 100mA (DC)
HTSUS: 8536.50.9031
Mfr: TE Connectivity ALCOSWITCH Switches
Other Names: 1825539-4,-MSPM101CS
Base Product Number: MSPM101
Product Status: Obsolete
Pushbutton Switch SPST-NO Standard Panel Mount, Rear
Switch, Pushbutton; Panel Mount; 1.0 VAOptimum; 1000 V (RMS) (Min.); Wire Lug
SWITCH PUSHBUTTON SPST-NO 100MA
Pushbutton Switches SWITCH PB SPST NO RED LUB
SWITCH, PUSHBUTTON, SPST-NO, 100mA; Product Range:MSPM Series; Panel Cutout Diameter:6.4mm; Contact Configuration:SPST-N
| Win Source Electronics | DigiKey | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1073368-MSPM101CS104 | MSPM101CS104-ND | 70155943 | MSPM101CS104 | MSPM101CS104 | 15M6259 |
| Product Name | Switches - Pushbutton Switches | Pushbutton Switches | Switch, Pushbutton; Panel Mount; 1.0 VAOptimum; 1000 V (RMS) (Min.); Wire Lug | Switches - Pushbutton Switches | Pushbutton Switches | Switch, Pushbutton, Spst-No, 100Ma; Product Range Alcoswitch Te Connectivity |
| Configuration | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton | ||||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | Off-(On) |