E-Switch, Inc. Pushbutton Switches P16EER11RED

Description
PUSHBUTTON, 8A (AC)/6A (DC), SPDT, On-On, Quick Connect - 0.110"
Request a Quote Datasheet
Description
PUSHBUTTON, 8A (AC)/6A (DC), SPDT, On-On, Quick Connect - 0.110"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1400-P16EER11RED - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Pushbutton Switches
1400-P16EER11RED
Pushbutton Switches 1400-P16EER11RED
PUSHBUTTON, 8A (AC)/6A (DC), SPDT, On-On, Quick Connect - 0.110"

PUSHBUTTON, 8A (AC)/6A (DC), SPDT, On-On, Quick Connect - 0.110"

Supplier's Site Datasheet
Switches - Pushbutton Switches - P16EER11RED - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
P16EER11RED
Switches - Pushbutton Switches P16EER11RED
SWITCH PB SPDT 8A 125V

SWITCH PB SPDT 8A 125V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches
Product Number 1400-P16EER11RED P16EER11RED
Product Name Pushbutton Switches Switches - Pushbutton Switches
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Max Current Rating 8 amps 8 amps
Actuator Specifications Raised (Plunger Style) Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2492721-4 - TE Connectivity
Specs
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
Terminal Type Screw Terminals
View Details
ComEx Global Ex i illuminated push button module - comex global ex i illuminated push button module - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
Illuminated, Sealed, Momentary Pushbutton Switch - LP3 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Illuminated Switch; Weather resistant or waterproof
Min. Actuating Force 0.5 lbs (0.2268 kg)
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-1-FFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details