SNAP-ACTION BUSHING MOUNT PUSHBUTTON
SNAP-ACTION BUSHING MOUNT PUSHBUTTON
Pushbutton Switch DPDT Standard Panel Mount, Rear
Switch, Pushbutton, Subminiature, 1/4 In-4- Threaded Bushing & Solder Lug Term
Pushbutton Switches DPDT ON-(ON) SLDR AG
SWITCH PUSHBUTTON DPDT 3A 125V
SWITCH, PUSHBUTTON, NON-ILLUMINATED, DPDT, 3A, 125V; Product Range:MB2400 Series; Panel Cutout Diameter:6.5mm; Contact Configuration:DPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Plunger for Cap; Contact Current AC Max:3ARoHS Compliant: Yes
| Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | DigiKey | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | MB2461E1W01 | 2300-MB2461E1W01 | 360-2152-ND | 70192153 | MB2461E1W01 | MB2461E1W01 | 10X4779 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switch, Pushbutton, Subminiature, 1/4 In-4- Threaded Bushing & Solder Lug Term | Pushbutton Switches | Switches - Pushbutton Switches | Switch, Pushbutton, Non-Illuminated, Dpdt, 3A, 125V; Product Range Nkk Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton | |||||
| Switch Function | Momentary Contact | On-(On) | Momentary Contact | On-(On) | |||
| Switching Mechanism | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT); DPDT | ||
| Terminal Type | Solder Terminals | Solder Terminals | Solder Lug | Solder Terminals | |||
| Max Current Rating | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps |