Pushbutton Switches Switch Pb Spst Mom W/O Cap Slv
SWITCH, SPST-NO, 0.1A, 100V, PCB; Product Range:MDP Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Plunger for Cap; Actuating Force:260gf; Contact Rating:100mA at 100VDC; Switch Dimensions (L RoHS Compliant: Yes
SWITCH PUSH SPST-NO 0.1A 100V
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Touch Switches and Tactile Switches | Pushbutton Switches |
| Product Number | MDPSLFS | 95W3484 | MDPSLFS |
| Product Name | Pushbutton Switches | Switch, Spst-No, 0.1A, 100V, Pcb; Product Range C&k Components | Switches - Pushbutton Switches |
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | |
| Terminal Type | Solder Pin | Through Hole | |
| Features | RoHS | RoHS | |
| Max Current Rating | 0.1000 amps | 0.1000 amps | |
| Max AC Voltage Rating | 100 volts | 100 volts |