Carling Technologies, Inc. Pushbutton Switches P26A-1D-RND MTL

Description
Pushbutton Switch
Request a Quote Datasheet
Description
Pushbutton Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 432-P26A-1D-RNDMTL-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
432-P26A-1D-RNDMTL-ND
Pushbutton Switches 432-P26A-1D-RNDMTL-ND
Pushbutton Switch

Pushbutton Switch

Buy Now Datasheet
Switch,Pushbutton,SPNO,Solder TerminalS,METAL CAP - 70131570 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch,Pushbutton,SPNO,Solder TerminalS,METAL CAP
70131570
Switch,Pushbutton,SPNO,Solder TerminalS,METAL CAP 70131570
Panel Mounting Type, 6 A @ 125 VAC , Solder Lug Terminal Type, Switch Slow-make/slow-break momentary AC only. Circuitry: On-None-Off. UL recognized and CSA certified (P26A-1D-RND and P26L-1D-RND not shown). 12.7 mm mounting. The P26-Series pushbutton switches are single pole, AC rated for 8 amps at 125 VAC and suitable for shallow back panel applications. These switches are momentary action with a medium actuation force (13 oz. typical).

Panel Mounting Type, 6 A @ 125 VAC , Solder Lug Terminal Type, Switch
Slow-make/slow-break momentary AC only. Circuitry: On-None-Off. UL recognized and CSA certified (P26A-1D-RND and P26L-1D-RND not shown). 12.7 mm mounting.
The P26-Series pushbutton switches are single pole, AC rated for 8 amps at 125 VAC and suitable for shallow back panel applications. These switches are momentary action with a medium actuation force (13 oz. typical).

Supplier's Site
Switches - Pushbutton Switches - P26A-1D-RND MTL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
P26A-1D-RND MTL
Switches - Pushbutton Switches P26A-1D-RND MTL
SWITCH PUSH BUTTON

SWITCH PUSH BUTTON

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 432-P26A-1D-RNDMTL-ND 70131570 P26A-1D-RND MTL
Product Name Pushbutton Switches Switch,Pushbutton,SPNO,Solder TerminalS,METAL CAP Switches - Pushbutton Switches
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Off-(On) Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Solder Terminals Solder Terminals Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Dome Style, Sealed, Mil Grade, Alternate Action - P5-D - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
22mm Illuminated Projecting Push Buttons - 2ALP3LB-048 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Hardware - AT4054FJ - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details