TE Connectivity Pushbutton Switches MPE106F

Description
Pushbutton Switch SPDT Standard Panel Mount, Rear
Request a Quote Datasheet
Description
Pushbutton Switch SPDT Standard Panel Mount, Rear
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 450-1093-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
450-1093-ND
Pushbutton Switches 450-1093-ND
Pushbutton Switch SPDT Standard Panel Mount, Rear

Pushbutton Switch SPDT Standard Panel Mount, Rear

Buy Now Datasheet
Switches - Pushbutton Switches - MPE106F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
MPE106F
Switches - Pushbutton Switches MPE106F
SWITCH PUSHBUTTON SPDT 6A 125V

SWITCH PUSHBUTTON SPDT 6A 125V

Supplier's Site
Pushbtton Sw, Spdt, 6A, 125V, Solder Log Rohs Compliant Alcoswitch Te Connectivity - 70AH3551 - Newark, An Avnet Company
Chicago, IL, United States
Pushbtton Sw, Spdt, 6A, 125V, Solder Log Rohs Compliant Alcoswitch Te Connectivity
70AH3551
Pushbtton Sw, Spdt, 6A, 125V, Solder Log Rohs Compliant Alcoswitch Te Connectivity 70AH3551
PUSHBTTON SW, SPDT, 6A, 125V, SOLDER LOG ROHS COMPLIANT: YES

PUSHBTTON SW, SPDT, 6A, 125V, SOLDER LOG ROHS COMPLIANT: YES

Supplier's Site
SWITCH PUSHBUTTON SPDT 6A 125V - 791-MPE106F - Utmel Electronic Limited
Hong Kong, China
SWITCH PUSHBUTTON SPDT 6A 125V
791-MPE106F
SWITCH PUSHBUTTON SPDT 6A 125V 791-MPE106F
SWITCH PUSHBUTTON SPDT 6A 125V

SWITCH PUSHBUTTON SPDT 6A 125V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
MPE106F
Pushbutton Switches MPE106F
Pushbutton Switches SPDT MOM SPLSHPRF

Pushbutton Switches SPDT MOM SPLSHPRF

Buy Now Datasheet
Switch, Pushbutton; Panel Mount; 1000 V(RMS) (Min.); 6 A; Wire Lug; Thermoset - 70156109 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Pushbutton; Panel Mount; 1000 V(RMS) (Min.); 6 A; Wire Lug; Thermoset
70156109
Switch, Pushbutton; Panel Mount; 1000 V(RMS) (Min.); 6 A; Wire Lug; Thermoset 70156109
Features 1⁄4-40 Threaded Bushing Diameter MPA/MPE/MPG Material Specifications Contacts: Silver Clad Copper with Gold Flash Case Material: Thermoset Actuator Material: Nickel-Plated Copper Alloy Terminals: Copper with Gold Flash Terminal Seal: Molded In MPS Material Specifications Contacts: Silver Case Material: Epoxy Resin Actuator Material: Copper Alloy, Nickel-Plated Terminals: Silver Terminal Seal: Epoxy

Features

  • 1⁄4-40 Threaded Bushing Diameter MPA/MPE/MPG Material Specifications
  • Contacts: Silver Clad Copper with Gold Flash
  • Case Material: Thermoset
  • Actuator Material: Nickel-Plated Copper Alloy
  • Terminals: Copper with Gold Flash
  • Terminal Seal: Molded In MPS Material Specifications
  • Contacts: Silver
  • Case Material: Epoxy Resin
  • Actuator Material: Copper Alloy, Nickel-Plated
  • Terminals: Silver
  • Terminal Seal: Epoxy
Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Utmel Electronic Limited VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 450-1093-ND MPE106F 70AH3551 791-MPE106F MPE106F 70156109
Product Name Pushbutton Switches Switches - Pushbutton Switches Pushbtton Sw, Spdt, 6A, 125V, Solder Log Rohs Compliant Alcoswitch Te Connectivity SWITCH PUSHBUTTON SPDT 6A 125V Pushbutton Switches Switch, Pushbutton; Panel Mount; 1000 V(RMS) (Min.); 6 A; Wire Lug; Thermoset
Actuator Specifications Raised (Plunger Style) Pushbutton; Plunger for Cap Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact; On-Mom Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Terminal Type Solder Terminals Solder Terminals Solder Terminals; Solder Lug Solder Lug Wire Lug
Max Current Rating 4 to 6 amps 6 amps 6 amps 6 amps 4 to 6 amps
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Schaltbau S579 - Dead-man pushbutton -  - Schaltbau GmbH
Specs
Maximum Initial Contact Resistance 5 milliohms
View Details
Push Button Switches - 1-2329328-4 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Push Button Switches - 1113889 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
View Details