Pushbutton Switch 4PDT Standard Through Hole, Right Angle
PUSHBUTTON, 100mA, 4PDT, On-(On), PC Pin
Win Source Part Number: 1376199-PBH4UOANAGX
Category: Switches - Pushbutton Switches
Temperature Range - Operating: -20°C ~ 70°C
Fake Threat In the Open Market: 46 pct.
Type: Standard
MSL Level: 1 (Unlimited)
Mfr: E-Switch
Series: PBH
Package: Bulk
Product Status: Active
Base Product Number: PBH4
Mounting Type: Through Hole, Right Angle
HTSUS: 8536.50.9031
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 100mA (DC)
Circuit: 4PDT
Switch Function: On-Mom
Voltage Rating - DC: 30 V
Actuator Type: Plunger for Cap
Color - Actuator/Cap: White
Actuator Marking: No Marking
Termination Style: PC Pin
Mechanical Life: 30,000 Cycles
Electrical Life: 10,000 Cycles
Pushbutton Switches 4PDT Momentary No cap
SWITCH PUSH 4PDT 0.1A 30V
| DigiKey | New Yorker Electronics Co., Inc. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | EG2658-ND | 1400-PBH4UOANAGX | 1376199-PBH4UOANAGX | PBH4UOANAGX | PBH4UOANAGX |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Maintained Contact | Momentary Contact | ||
| Switching Mechanism | 4PDT | 4PDT | |||
| Terminal Type | Straight PC Pins | Straight PC Pins | Solder Pin | ||
| Max Current Rating | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps |