Carling Technologies, Inc. Pushbutton Switches P27B-BL

Description
Pushbutton Switch SPST-NO Standard Panel Mount, Rear
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Standard Panel Mount, Rear
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 432-1286-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
432-1286-ND
Pushbutton Switches 432-1286-ND
Pushbutton Switch SPST-NO Standard Panel Mount, Rear

Pushbutton Switch SPST-NO Standard Panel Mount, Rear

Buy Now Datasheet
Switch, Pushbutton, Single Pole, Off-(On), 3 Amps, Tab Terminals, Black - 70131764 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Pushbutton, Single Pole, Off-(On), 3 Amps, Tab Terminals, Black
70131764
Switch, Pushbutton, Single Pole, Off-(On), 3 Amps, Tab Terminals, Black 70131764
Switch, Pushbutton, Single Pole, Off-(On), 3 Amps, Tab Terminals, Black

Switch, Pushbutton, Single Pole, Off-(On), 3 Amps, Tab Terminals, Black

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
P27B-BL
Pushbutton Switches P27B-BL
Pushbutton Switches SP OFF-(ON) .250 QC

Pushbutton Switches SP OFF-(ON) .250 QC

Buy Now Datasheet
Switches - Pushbutton Switches - P27B-BL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
P27B-BL
Switches - Pushbutton Switches P27B-BL
SWITCH PUSH SPST-NO 6A 125V

SWITCH PUSH SPST-NO 6A 125V

Supplier's Site
Pb Switch, Spst, 6A, 125Vac, Qc; Product Range Carling Technologies - 64K2801 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst, 6A, 125Vac, Qc; Product Range Carling Technologies
64K2801
Pb Switch, Spst, 6A, 125Vac, Qc; Product Range Carling Technologies 64K2801
PB SWITCH, SPST, 6A, 125VAC, QC; Product Range:P27 Series; Panel Cutout Diameter:12.7mm; Contact Configuration:SPST; Switch Operation:Off-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black; Contact Current AC Max:6A RoHS Compliant: Yes

PB SWITCH, SPST, 6A, 125VAC, QC; Product Range:P27 Series; Panel Cutout Diameter:12.7mm; Contact Configuration:SPST; Switch Operation:Off-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black; Contact Current AC Max:6A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 432-1286-ND 70131764 P27B-BL P27B-BL 64K2801
Product Name Pushbutton Switches Switch, Pushbutton, Single Pole, Off-(On), 3 Amps, Tab Terminals, Black Pushbutton Switches Switches - Pushbutton Switches Pb Switch, Spst, 6A, 125Vac, Qc; Product Range Carling Technologies
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Off-(On)
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST
Terminal Type Quick Connect/Blade Quick Connect
Unlock Full Specs
to access all available technical data

Similar Products

Illuminated Pushbutton, Round or Square - LP7-D - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Illuminated Switch; Weather resistant or waterproof
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Hardware - AT4027JC - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details