E-Switch, Inc. Switches - Pushbutton Switches PBH4UEENAGX

Description
Win Source Part Number: 1376203-PBH4UEENAGX Category: Switches - Pushbutton Switches Temperature Range - Operating: -20°C ~ 70°C Fake Threat In the Open Market: 48 pct. Type: Standard MSL Level: 1 (Unlimited) Mfr: E-Switch Series: PBH Package: Bulk Product Status: Active Base Product Number: PBH4 Mounting Type: Through Hole, Right Angle HTSUS: 8536.50.9033 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 100mA (DC) Circuit: 4PDT Switch Function: On-On Voltage Rating - DC: 30 V Actuator Type: Plunger for Cap Color - Actuator/Cap: White Actuator Marking: No Marking Termination Style: PC Pin Mechanical Life: 30,000 Cycles Electrical Life: 10,000 Cycles
Request a Quote Datasheet
Description
Win Source Part Number: 1376203-PBH4UEENAGX Category: Switches - Pushbutton Switches Temperature Range - Operating: -20°C ~ 70°C Fake Threat In the Open Market: 48 pct. Type: Standard MSL Level: 1 (Unlimited) Mfr: E-Switch Series: PBH Package: Bulk Product Status: Active Base Product Number: PBH4 Mounting Type: Through Hole, Right Angle HTSUS: 8536.50.9033 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 100mA (DC) Circuit: 4PDT Switch Function: On-On Voltage Rating - DC: 30 V Actuator Type: Plunger for Cap Color - Actuator/Cap: White Actuator Marking: No Marking Termination Style: PC Pin Mechanical Life: 30,000 Cycles Electrical Life: 10,000 Cycles
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Pushbutton Switches - 1376203-PBH4UEENAGX - Win Source Electronics
Laguna Hills, CA, United States
Switches - Pushbutton Switches
1376203-PBH4UEENAGX
Switches - Pushbutton Switches 1376203-PBH4UEENAGX
Win Source Part Number: 1376203-PBH4UEENAGX Category: Switches - Pushbutton Switches Temperature Range - Operating: -20°C ~ 70°C Fake Threat In the Open Market: 48 pct. Type: Standard MSL Level: 1 (Unlimited) Mfr: E-Switch Series: PBH Package: Bulk Product Status: Active Base Product Number: PBH4 Mounting Type: Through Hole, Right Angle HTSUS: 8536.50.9033 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 100mA (DC) Circuit: 4PDT Switch Function: On-On Voltage Rating - DC: 30 V Actuator Type: Plunger for Cap Color - Actuator/Cap: White Actuator Marking: No Marking Termination Style: PC Pin Mechanical Life: 30,000 Cycles Electrical Life: 10,000 Cycles

Win Source Part Number: 1376203-PBH4UEENAGX
Category: Switches - Pushbutton Switches
Temperature Range - Operating: -20°C ~ 70°C
Fake Threat In the Open Market: 48 pct.
Type: Standard
MSL Level: 1 (Unlimited)
Mfr: E-Switch
Series: PBH
Package: Bulk
Product Status: Active
Base Product Number: PBH4
Mounting Type: Through Hole, Right Angle
HTSUS: 8536.50.9033
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 100mA (DC)
Circuit: 4PDT
Switch Function: On-On
Voltage Rating - DC: 30 V
Actuator Type: Plunger for Cap
Color - Actuator/Cap: White
Actuator Marking: No Marking
Termination Style: PC Pin
Mechanical Life: 30,000 Cycles
Electrical Life: 10,000 Cycles

Buy Now Datasheet
Pushbutton Switches - 1400-PBH4UEENAGX - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Pushbutton Switches
1400-PBH4UEENAGX
Pushbutton Switches 1400-PBH4UEENAGX
PUSHBUTTON, 100mA, 4PDT, On-On, PC Pin

PUSHBUTTON, 100mA, 4PDT, On-On, PC Pin

Supplier's Site Datasheet
Pushbutton Switches - EG2657-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
EG2657-ND
Pushbutton Switches EG2657-ND
Pushbutton Switch 4PDT Standard Through Hole, Right Angle

Pushbutton Switch 4PDT Standard Through Hole, Right Angle

Buy Now Datasheet
Switch, Pushbutton, 4Pdt, 100Ma, 30Vdc; Product Range E-Switch - 15N8407 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, 4Pdt, 100Ma, 30Vdc; Product Range E-Switch
15N8407
Switch, Pushbutton, 4Pdt, 100Ma, 30Vdc; Product Range E-Switch 15N8407
SWITCH, PUSHBUTTON, 4PDT, 100mA, 30VDC; Product Range:PBH Series; Panel Cutout Diameter:-; Contact Configuration:4PDT; Switch Operation:-; Pushbutton Actuator Style:Plunger for Cap; Actuator / Cap Colour:White; Contact Voltage VAC:- RoHS Compliant: Yes

SWITCH, PUSHBUTTON, 4PDT, 100mA, 30VDC; Product Range:PBH Series; Panel Cutout Diameter:-; Contact Configuration:4PDT; Switch Operation:-; Pushbutton Actuator Style:Plunger for Cap; Actuator / Cap Colour:White; Contact Voltage VAC:- RoHS Compliant: Yes

Supplier's Site Datasheet
SWITCH PUSH 4PDT 0.1A 30V - 239-PBH4UEENAGX - Utmel Electronic Limited
Hong Kong, China
SWITCH PUSH 4PDT 0.1A 30V
239-PBH4UEENAGX
SWITCH PUSH 4PDT 0.1A 30V 239-PBH4UEENAGX
SWITCH PUSH 4PDT 0.1A 30V

SWITCH PUSH 4PDT 0.1A 30V

Supplier's Site
Switches - Pushbutton Switches - PBH4UEENAGX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
PBH4UEENAGX
Switches - Pushbutton Switches PBH4UEENAGX
SWITCH PUSH 4PDT 0.1A 30V

SWITCH PUSH 4PDT 0.1A 30V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
PBH4UEENAGX
Pushbutton Switches PBH4UEENAGX
Pushbutton Switches 4PDT Latching No cap

Pushbutton Switches 4PDT Latching No cap

Buy Now Datasheet

Technical Specifications

  Win Source Electronics New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1376203-PBH4UEENAGX 1400-PBH4UEENAGX EG2657-ND 15N8407 239-PBH4UEENAGX PBH4UEENAGX PBH4UEENAGX
Product Name Switches - Pushbutton Switches Pushbutton Switches Pushbutton Switches Switch, Pushbutton, 4Pdt, 100Ma, 30Vdc; Product Range E-Switch SWITCH PUSH 4PDT 0.1A 30V Switches - Pushbutton Switches Pushbutton Switches
Switch Function Maintained Contact Alternate Contact (Push-Push) On-On
Terminal Type Straight PC Pins Straight PC Pins PC Pin Solder Pin
Max Current Rating 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps
Actuator Specifications Raised (Plunger Style) Pushbutton; Plunger for Cap Raised (Plunger Style) Pushbutton
Switching Mechanism 4PDT 4PDT 4PDT
Unlock Full Specs
to access all available technical data

Similar Products

A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A16L-AYM-24D-1P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Terminal Type PCB
View Details
PS Series Push Button Stations - PSNTSCLP-YM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed; Illuminated Switch
View Details
Push Button Switches - 1116520 - RS Components, Ltd.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Raised
Switching Mechanism Single Pole, Single Throw (SPST); Single pole single throw (spst)
Terminal Type Quick connect
View Details
Push Button Contact Blocks & Light Blocks - 2575381 - RS Components, Ltd.
Specs
Terminal Type Stab Termination
Features Illuminated Switch
Operating Temp -13 F (-25 C)
View Details
2 suppliers