Pushbutton Switch SPST-NO Standard Panel Mount, Rear
SWITCH PUSH SPST-NO 500MA 125V
SWITCH, PUSHBUTTON, SPST, 500mA, 125V. SOLDER LUG; Product Range:MSPF Series; Panel Cutout Diameter:11.8mm; Contact Configuration:SPST-N
Panel mounted momentary (NO) pushbutton in single pole single throw (SPST) configuration with durable silver plated contacts.
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 450-1098-ND | MSPF101C | 11F403 | 70156112 |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches | Switch, Pushbutton, Spst, 500Ma, 125V. Solder Lug; Product Range Alcoswitch Te Connectivity | Switch; Panel; SPST |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | Off-(On) | Momentary Contact |
| Configuration | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | |
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) |
| Terminal Type | Solder Terminals | Solder Terminals | Wire Lug |