Pushbutton Switch SPDT Standard Panel Mount, Rear
SWITCH, PUSHBUTTON, NON-ILLUMINATED, SPDT, 3A, 125V; Product Range:MB2400 Series; Panel Cutout Diameter:6.5mm; Contact Configuration:SPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:White RoHS Compliant: Yes
SWITCH PUSHBUTTON SPDT 3A 125V
Pushbutton Switches MINIATURE PUSHBUTTON/MOMENTARY
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 360-2582-ND | 10X4563 | MB2411E1A01-FB | MB2411E1A01-FB |
| Product Name | Pushbutton Switches | Switch, Pushbutton, Non-Illuminated, Spdt, 3A, 125V; Product Range Nkk Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | On-(On) | Momentary Contact | |
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) |
| Terminal Type | Solder Terminals | Solder Terminals | Solder Lug | |
| Max Current Rating | 3 amps | 3 amps | 3 amps |