Pushbutton Switch SPST-NO Standard Panel Mount, Snap-In
PUSHBUTTON, 15A, SPST, Off-(On), Quick Connect - 0.187"
Pushbutton Switches ILLUM PUSHBUTTON SPST 15A 250V
PB SWITCH, SPST, 15A, 250V, PANEL, QC; Product Range:PB Series; Panel Cutout Diameter:-; Contact Configuration:SPST; Switch Operation:(On)-Off; Pushbutton Actuator Style:Rectangular; Actuator / Cap Colour:Black RoHS Compliant: Yes
SWITCH PUSH SPST-NO 15A 250V
| DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | EG5921-ND | 1400-PB1973BBLKBLKEF0 | PB1973BBLKBLKEF0 | 15N8424 | PB1973BBLKBLKEF0 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pb Switch, Spst, 15A, 250V, Panel, Qc; Product Range E-Switch | Switches - Pushbutton Switches |
| Actuator Specifications | Rectangular, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact | (On)-Off | Momentary Contact | |
| Configuration | Normally Open (NO) | ||||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST | Single Pole, Single Throw (SPST); SPST-NO |
| Terminal Type | Quick Connect/Blade | Solder Pin |