TE Connectivity Pushbutton Switches - MPG206R MPG206R

Description
Manufacturer: TE Connectivity ALCOSWITCH Switches Win Source Part Number: 1087713-MPG206R Packaging: Bulk Type: Standard Termination Style: Solder Lug Current Rating: 6A (AC), 4A (DC) Voltage Rating - AC: 125V Voltage Rating - DC: 28V Mounting: Panel Mount, Rear Panel Cutout Dimensions: Circular - 11.80mm Dia Circuit: DPDT Switch Function: On-Mom Actuator Type: Round, Button Electrical Life: 50,000 Cycles Color - Actuator/Cap: Black Categories: Switches Status: Active Temperature Range - Operating: -20°C to 80°C Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity ALCOSWITCH Switches Win Source Part Number: 1087713-MPG206R Packaging: Bulk Type: Standard Termination Style: Solder Lug Current Rating: 6A (AC), 4A (DC) Voltage Rating - AC: 125V Voltage Rating - DC: 28V Mounting: Panel Mount, Rear Panel Cutout Dimensions: Circular - 11.80mm Dia Circuit: DPDT Switch Function: On-Mom Actuator Type: Round, Button Electrical Life: 50,000 Cycles Color - Actuator/Cap: Black Categories: Switches Status: Active Temperature Range - Operating: -20°C to 80°C Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Pushbutton Switches - MPG206R
1087713-MPG206R
Pushbutton Switches - MPG206R 1087713-MPG206R
Manufacturer: TE Connectivity ALCOSWITCH Switches Win Source Part Number: 1087713-MPG206R Packaging: Bulk Type: Standard Termination Style: Solder Lug Current Rating: 6A (AC), 4A (DC) Voltage Rating - AC: 125V Voltage Rating - DC: 28V Mounting: Panel Mount, Rear Panel Cutout Dimensions: Circular - 11.80mm Dia Circuit: DPDT Switch Function: On-Mom Actuator Type: Round, Button Electrical Life: 50,000 Cycles Color - Actuator/Cap: Black Categories: Switches Status: Active Temperature Range - Operating: -20°C to 80°C Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial

Manufacturer: TE Connectivity ALCOSWITCH Switches
Win Source Part Number: 1087713-MPG206R
Packaging: Bulk
Type: Standard
Termination Style: Solder Lug
Current Rating: 6A (AC), 4A (DC)
Voltage Rating - AC: 125V
Voltage Rating - DC: 28V
Mounting: Panel Mount, Rear
Panel Cutout Dimensions: Circular - 11.80mm Dia
Circuit: DPDT
Switch Function: On-Mom
Actuator Type: Round, Button
Electrical Life: 50,000 Cycles
Color - Actuator/Cap: Black
Categories: Switches
Status: Active
Temperature Range - Operating: -20°C to 80°C
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial

Buy Now Datasheet
Pushbutton Switches - 450-1085-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
450-1085-ND
Pushbutton Switches 450-1085-ND
Pushbutton Switch DPDT Standard Panel Mount, Rear

Pushbutton Switch DPDT Standard Panel Mount, Rear

Buy Now Datasheet
Push Button Switches - 7831075 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
7831075
Push Button Switches 7831075
TE Connectivity MPG206R

TE Connectivity MPG206R

Supplier's Site
Switch, Pushbutton; Panel Mount; 1000 V(RMS) (Min.); 6 A; Wire Lug; Thermoset - 70156057 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Pushbutton; Panel Mount; 1000 V(RMS) (Min.); 6 A; Wire Lug; Thermoset
70156057
Switch, Pushbutton; Panel Mount; 1000 V(RMS) (Min.); 6 A; Wire Lug; Thermoset 70156057
Features 1⁄4-40 Threaded Bushing Diameter MPA/MPE/MPG Material Specifications Contacts: Silver Clad Copper with Gold Flash Case Material: Thermoset Actuator Material: Nickel-Plated Copper Alloy Terminals: Copper with Gold Flash Terminal Seal: Molded In MPS Material Specifications Contacts: Silver Case Material: Epoxy Resin Actuator Material: Copper Alloy, Nickel-Plated Terminals: Silver Terminal Seal: Epoxy

Features

  • 1⁄4-40 Threaded Bushing Diameter MPA/MPE/MPG Material Specifications
  • Contacts: Silver Clad Copper with Gold Flash
  • Case Material: Thermoset
  • Actuator Material: Nickel-Plated Copper Alloy
  • Terminals: Copper with Gold Flash
  • Terminal Seal: Molded In MPS Material Specifications
  • Contacts: Silver
  • Case Material: Epoxy Resin
  • Actuator Material: Copper Alloy, Nickel-Plated
  • Terminals: Silver
  • Terminal Seal: Epoxy
Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
MPG206R
Pushbutton Switches MPG206R
Pushbutton Switches DPDT MOM WIRE LUG

Pushbutton Switches DPDT MOM WIRE LUG

Buy Now Datasheet
Switches - Pushbutton Switches - MPG206R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
MPG206R
Switches - Pushbutton Switches MPG206R
SWITCH PUSHBUTTON DPDT 6A 125V

SWITCH PUSHBUTTON DPDT 6A 125V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. Allied Electronics, Inc. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1087713-MPG206R 450-1085-ND 7831075 70156057 MPG206R MPG206R
Product Name Pushbutton Switches - MPG206R Pushbutton Switches Push Button Switches Switch, Pushbutton; Panel Mount; 1000 V(RMS) (Min.); 6 A; Wire Lug; Thermoset Pushbutton Switches Switches - Pushbutton Switches
Max Current Rating 6 to 4 amps 4 to 6 amps 4 to 6 amps 6 amps 6 amps
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); Double pole double throw (dpdt) Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT
Terminal Type Solder Terminals Wire lug Wire Lug Solder Lug Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Micro switches - M 302/303 - M2H 302-11Y-956 -  - Schmersal Inc.
Specs
Max. Mechanical Life 3.00E7 Number of electrical operations
Operating Temp -22 to 194 F (-30 to 90 C)
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Specs
Max AC Voltage Rating 24 volts
Max DC Voltage Rating 24 volts
View Details
Emergency Stop Push Buttons - 139967 - RS Components, Ltd.
Specs
Features DustProof; RoHS; Weather resistant or waterproof
View Details