Carling Technologies, Inc. Pushbutton Switches PA304

Description
Pushbutton Switch SPST Standard (Footswitch) Panel Mount, Rear
Request a Quote Datasheet
Description
Pushbutton Switch SPST Standard (Footswitch) Panel Mount, Rear
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 432-1206-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
432-1206-ND
Pushbutton Switches 432-1206-ND
Pushbutton Switch SPST Standard (Footswitch) Panel Mount, Rear

Pushbutton Switch SPST Standard (Footswitch) Panel Mount, Rear

Buy Now Datasheet
Switches - Pushbutton Switches - PA304 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
PA304
Switches - Pushbutton Switches PA304
SWITCH PUSH SPST 20A 125V

SWITCH PUSH SPST 20A 125V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
PA304
Pushbutton Switches PA304
Pushbutton Switches PUSHBUTTON SWITCH ON-OFF 10A 125VAC

Pushbutton Switches PUSHBUTTON SWITCH ON-OFF 10A 125VAC

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 432-1206-ND PA304 PA304
Product Name Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton; Round, Plunger, Metal Raised (Plunger Style) Pushbutton
Switch Function Alternate Contact (Push-Push)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST
Terminal Type Screw Terminals Screw Terminals Screw
Max Current Rating 20 amps 20 amps 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Insert switch - insert switch - BARTEC
Specs
Base Material Thermoplastic / Plastic
Operating Temp -60 to 100 F (-51.11 to 37.78 C)
View Details
Pushbutton - 355264 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
View Details
Push Button Switches - 1-2492672-0 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Min. Actuating Force 0.8 lbs (0.3499 kg)
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-G-2-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details