Pushbutton Switch DPST Standard Through Hole, Right Angle
PUSHBUTTON, 3A, DPST, Off-On, PC Pin
PUSH BUTTON SW, R/A, DPST, 3A, 30V, THT; Product Range:PB400 Series; Contact Configuration:DPST; Switch Operation:Off-On; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black; Contact Current DC Max:3A; Panel Cutout (H x W):-RoHS Compliant: Yes
SWITCH PB DPST 3A 30V
Pushbutton Switches Right Angle Pushbutton Switch, Latching, 3A 30VDC, DPST, 8.8mm Cap, Black, 3N - 7N
| DigiKey | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | EG5547-ND | 1400-PB400EEQR1BLK | 48AC2528 | PB400EEQR1BLK | PB400EEQR1BLK |
| Product Name | Pushbutton Switches | Pushbutton Switches | Push Button Sw, R/a, Dpst, 3A, 30V, Tht; Product Range E-Switch | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Alternate Contact (Push-Push) | Momentary Contact | Off-On | ||
| Switching Mechanism | Double Pole, Single Throw (DPST) | Double Pole, Single Throw (DPST) | Double Pole, Single Throw (DPST); DPST | Double Pole, Single Throw (DPST); DPST | |
| Terminal Type | Straight PC Pins | Straight PC Pins | Solder Pin |