TE Connectivity Pushbutton Switches MPG206N

Description
Pushbutton Switch DPDT Standard Panel Mount, Rear
Request a Quote Datasheet
Description
Pushbutton Switch DPDT Standard Panel Mount, Rear
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 450-1073-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
450-1073-ND
Pushbutton Switches 450-1073-ND
Pushbutton Switch DPDT Standard Panel Mount, Rear

Pushbutton Switch DPDT Standard Panel Mount, Rear

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
MPG206N
Pushbutton Switches MPG206N
Pushbutton Switches DPDT PP WIRE LUG

Pushbutton Switches DPDT PP WIRE LUG

Buy Now Datasheet
Switches - Pushbutton Switches - MPG206N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
MPG206N
Switches - Pushbutton Switches MPG206N
SWITCH PUSHBUTTON DPDT 6A 125V

SWITCH PUSHBUTTON DPDT 6A 125V

Supplier's Site
Switch, Pushbutton, Illuminated, 6A, DPDT, Solder Lug - 70156029 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Pushbutton, Illuminated, 6A, DPDT, Solder Lug
70156029
Switch, Pushbutton, Illuminated, 6A, DPDT, Solder Lug 70156029
Features 1⁄4-40 Threaded Bushing Diameter MPA/MPE/MPG Material Specifications Contacts: Silver Clad Copper with Gold Flash Case Material: Thermoset Actuator Material: Nickel-Plated Copper Alloy Terminals: Copper with Gold Flash Terminal Seal: Molded In MPS Material Specifications Contacts: Silver Case Material: Epoxy Resin Actuator Material: Copper Alloy, Nickel-Plated Terminals: Silver Terminal Seal: Epoxy

Features

  • 1⁄4-40 Threaded Bushing Diameter MPA/MPE/MPG Material Specifications
  • Contacts: Silver Clad Copper with Gold Flash
  • Case Material: Thermoset
  • Actuator Material: Nickel-Plated Copper Alloy
  • Terminals: Copper with Gold Flash
  • Terminal Seal: Molded In MPS Material Specifications
  • Contacts: Silver
  • Case Material: Epoxy Resin
  • Actuator Material: Copper Alloy, Nickel-Plated
  • Terminals: Silver
  • Terminal Seal: Epoxy
Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 450-1073-ND MPG206N MPG206N 70156029
Product Name Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches Switch, Pushbutton, Illuminated, 6A, DPDT, Solder Lug
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton
Switch Function Alternate Contact (Push-Push)
Switching Mechanism Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT Double Pole, Double Throw (DPDT)
Terminal Type Solder Terminals Solder Lug Solder Terminals
Max Current Rating 4 to 6 amps 6 amps 6 amps 4 to 6 amps
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 486-1545-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-Y-2-NNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL3LB-5-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details