TE Connectivity Pushbutton Switches MSPS103C0

Description
Pushbutton Switch SPST-NO Standard Panel Mount, Rear
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Standard Panel Mount, Rear
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 450-1664-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
450-1664-ND
Pushbutton Switches 450-1664-ND
Pushbutton Switch SPST-NO Standard Panel Mount, Rear

Pushbutton Switch SPST-NO Standard Panel Mount, Rear

Buy Now Datasheet
Switch, Pushbutton, Spst-No, 500Ma, 125V; Product Range Alcoswitch Te Connectivity - 98F181 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spst-No, 500Ma, 125V; Product Range Alcoswitch Te Connectivity
98F181
Switch, Pushbutton, Spst-No, 500Ma, 125V; Product Range Alcoswitch Te Connectivity 98F181
SWITCH, PUSHBUTTON, SPST-NO, 500mA, 125V; Product Range:MSPS Series; Panel Cutout Diameter:6.4mm; Contact Configuration:SPST-N O; Switch Operation:Off-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPST-NO, 500mA, 125V; Product Range:MSPS Series; Panel Cutout Diameter:6.4mm; Contact Configuration:SPST-NO; Switch Operation:Off-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet
Switch, Pushbutton; Panel Mount; 1000 V(RMS) (Min.); 0.5 A; Wire Lug - 70156111 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Pushbutton; Panel Mount; 1000 V(RMS) (Min.); 0.5 A; Wire Lug
70156111
Switch, Pushbutton; Panel Mount; 1000 V(RMS) (Min.); 0.5 A; Wire Lug 70156111
MSPS Series Pushbutton Switch Silver plated contacts The actuator material is thermoplastic.

MSPS Series Pushbutton Switch

  • Silver plated contacts
    The actuator material is thermoplastic.
Supplier's Site
Switches - Pushbutton Switches - MSPS103C0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
MSPS103C0
Switches - Pushbutton Switches MSPS103C0
SWITCH PUSH SPST-NO 500MA 125V

SWITCH PUSH SPST-NO 500MA 125V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 450-1664-ND 98F181 70156111 MSPS103C0
Product Name Pushbutton Switches Switch, Pushbutton, Spst-No, 500Ma, 125V; Product Range Alcoswitch Te Connectivity Switch, Pushbutton; Panel Mount; 1000 V(RMS) (Min.); 0.5 A; Wire Lug Switches - Pushbutton Switches
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Off-(On) Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Solder Terminals Wire Lug Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Schaltbau S579 - Dead-man pushbutton -  - Schaltbau GmbH
Specs
Maximum Initial Contact Resistance 5 milliohms
View Details
Push Button Switches - 1-2329359-0 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Push Button Switches - 1115780 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switching Mechanism Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
Terminal Type Solder Terminals; Solder pin
View Details