Pushbutton Switch DPDT Keyswitch Through Hole
SWITCH PUSH DPDT 0.1A 30V
KEY SWITCH, DPDT, 100mA, 30VDC, PCB; Product Range:-; Illumination:Non Illuminated; Actuation Type:Top; Contact Configuration:DPDT; Contact Current Max:100mA; Contact Voltage DC Nom:30V; Switch Terminals:Through Hole RoHS Compliant: Yes
Pushbutton Switches 6mm DPDT PUSH PUSH
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Touch Switches and Tactile Switches | Pushbutton Switches |
| Product Number | 679-3528-ND | MHPS2266 | 85C1338 | MHPS2266 |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches | Key Switch, Dpdt, 100Ma, 30Vdc, Pcb; Product Range Apem | Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Alternate Contact (Push-Push) | |||
| Switching Mechanism | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) |
| Terminal Type | Straight PC Pins | Through Hole | Solder Pin |