Pushbutton Switch SPDT Standard Panel Mount, Front
Pushbutton Switches 1A 32VDC Black Act Dome 3x12 22AWG IP68
SWITCH PUSHBUTTON SPDT 5A 32V
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | CKN10334-ND | NP8S2D2W4QE | 35AH4168 | NP8S2D2W4QE |
| Product Name | Pushbutton Switches | Pushbutton Switches | Pushbutton C&k Components | Switches - Pushbutton Switches |
| Actuator Specifications | Round, Button, Domed | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | ||
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | |
| Terminal Type | Wire Leads | Wire Lead | Wire Leads | |
| Features | DustProof |