C&K Components Pushbutton Switches PNP8S5T2W03QE

Description
Pushbutton Switches 1A 32VDC YLW SPST NC STD THRD SLDR IP68
Datasheet
Description
Pushbutton Switches 1A 32VDC YLW SPST NC STD THRD SLDR IP68
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Pushbutton Switches
PNP8S5T2W03QE
Pushbutton Switches PNP8S5T2W03QE
Pushbutton Switches 1A 32VDC YLW SPST NC STD THRD SLDR IP68

Pushbutton Switches 1A 32VDC YLW SPST NC STD THRD SLDR IP68

Buy Now Datasheet
Switches - Pushbutton Switches - PNP8S5T2W03QE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
PNP8S5T2W03QE
Switches - Pushbutton Switches PNP8S5T2W03QE
SWITCH PUSHBUTTON SPST-NC 5A 32V

SWITCH PUSHBUTTON SPST-NC 5A 32V

Supplier's Site
Pb Switch, Spst-Nc, 5A, 32Vdc, Solder; Switch Operation C&k Components - 45AC9668 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst-Nc, 5A, 32Vdc, Solder; Switch Operation C&k Components
45AC9668
Pb Switch, Spst-Nc, 5A, 32Vdc, Solder; Switch Operation C&k Components 45AC9668
PB SWITCH, SPST-NC, 5A, 32VDC, SOLDER; Switch Operation:Momentary; Contact Configuration:SPST-N C; Contact Voltage AC Nom:-; Contact Voltage DC Nom:32V; Contact Current Max:5A; Switch Terminals:Solder Lug; Product Range:PNP Series; RoHS Compliant: Yes

PB SWITCH, SPST-NC, 5A, 32VDC, SOLDER; Switch Operation:Momentary; Contact Configuration:SPST-NC; Contact Voltage AC Nom:-; Contact Voltage DC Nom:32V; Contact Current Max:5A; Switch Terminals:Solder Lug; Product Range:PNP Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number PNP8S5T2W03QE PNP8S5T2W03QE 45AC9668
Product Name Pushbutton Switches Switches - Pushbutton Switches Pb Switch, Spst-Nc, 5A, 32Vdc, Solder; Switch Operation C&k Components
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NC Single Pole, Single Throw (SPST); SPST-NC
Terminal Type Solder Lug Solder Terminals Solder Terminals; Solder Lug
Features RoHS RoHS
Max Current Rating 5 amps 5 amps 5 amps
Max DC Voltage Rating 32 volts 32 volts 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 486-3490-ND - DigiKey
Specs
Actuator Specifications Round, Button
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Push Button Switches - 1450618 - RS Components, Ltd.
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
POLARIS SMART USB Devices - polaris-smart-smart-usb-devices - BARTEC
Specs
Operating Temp -20 to 60 F (-28.89 to 15.56 C)
View Details
Pushbutton - 354919 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
View Details