TE Connectivity Pushbutton Switches MSPF101BC0

Description
Pushbutton Switch DPST-NO/NC Standard Panel Mount, Rear
Request a Quote Datasheet
Description
Pushbutton Switch DPST-NO/NC Standard Panel Mount, Rear
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - MSPF101BC0-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
MSPF101BC0-ND
Pushbutton Switches MSPF101BC0-ND
Pushbutton Switch DPST-NO/NC Standard Panel Mount, Rear

Pushbutton Switch DPST-NO/NC Standard Panel Mount, Rear

Buy Now Datasheet
Switch, Pushbutton, Dpst, 500Ma, 125V, Solder Lug; Product Range Alcoswitch Te Connectivity - 11F404 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Dpst, 500Ma, 125V, Solder Lug; Product Range Alcoswitch Te Connectivity
11F404
Switch, Pushbutton, Dpst, 500Ma, 125V, Solder Lug; Product Range Alcoswitch Te Connectivity 11F404
SWITCH, PUSHBUTTON, DPST, 500mA, 125V, SOLDER LUG; Product Range:MSPF Series; Panel Cutout Diameter:11.8mm; Contact Configuration:DPST; Switch Operation:(On)-(Off) ; Pushbutton Actuator Style:Round Plunger; Actuator / Cap Colour:BlackRoHS Compliant: Yes

SWITCH, PUSHBUTTON, DPST, 500mA, 125V, SOLDER LUG; Product Range:MSPF Series; Panel Cutout Diameter:11.8mm; Contact Configuration:DPST; Switch Operation:(On)-(Off); Pushbutton Actuator Style:Round Plunger; Actuator / Cap Colour:BlackRoHS Compliant: Yes

Supplier's Site
Switch; Panel; 2 Circuit - 70156113 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch; Panel; 2 Circuit
70156113
Switch; Panel; 2 Circuit 70156113
Panel Mounting Type, 2 Circuit Contact Form, Switch Black Actuator Switch contact form 2 circuit.

Panel Mounting Type, 2 Circuit Contact Form, Switch

  • Black Actuator
    Switch contact form 2 circuit.
Supplier's Site
Switches - Pushbutton Switches - MSPF101BC0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
MSPF101BC0
Switches - Pushbutton Switches MSPF101BC0
SWITCH PB DPST-NO/NC 500MA 125V

SWITCH PB DPST-NO/NC 500MA 125V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number MSPF101BC0-ND 11F404 70156113 MSPF101BC0
Product Name Pushbutton Switches Switch, Pushbutton, Dpst, 500Ma, 125V, Solder Lug; Product Range Alcoswitch Te Connectivity Switch; Panel; 2 Circuit Switches - Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton; Round, Plunger Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact (On)-(Off) Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC) Normally Open (NO); Normally Closed (NC)
Switching Mechanism Double Pole, Single Throw (DPST) Double Pole, Single Throw (DPST); DPST Double Pole, Single Throw (DPST); DPST-NO/NC
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 355059 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-1-NNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details