Pushbutton Switch DPDT Standard Panel Mount, Right Angle, Rear
PUSHBUTTON, 100mA, DPDT, On-On, PC Pin
PB SWITCH, DPDT, 0.1A, 30VDC, PANEL; Product Range:PBH Series; Panel Cutout Diameter:-; Contact Configuration:DPDT; Switch Operation:Latching; Pushbutton Actuator Style:Plunger for Cap; Actuator / Cap Colour:White; IP Rating:- RoHS Compliant: Yes
SWITCH PUSH DPDT 0.1A 30V
Pushbutton Switches PUSHBUTTON 2 POLE
| DigiKey | New Yorker Electronics Co., Inc. | Heilind Electronics, Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | EG2655-ND | 1400-PBH2UEENAGX | PBH2UEENAGX | 15N8377 | PBH2UEENAGX | PBH2UEENAGX |
| Product Name | Pushbutton Switches | Pushbutton Switches | Q960000 Q960000 | Pb Switch, Dpdt, 0.1A, 30Vdc, Panel; Product Range E-Switch | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton | ||||
| Switch Function | Alternate Contact (Push-Push) | Maintained Contact | Latching | |||
| Switching Mechanism | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | |
| Terminal Type | Straight PC Pins | Straight PC Pins | Solder Pin | |||
| Max Current Rating | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps |