APEM Components, Inc. Push Button Sw, Spst, 0.3A/125Vac, Panel; Product Range Apem MPB11102

Description
PUSH BUTTON SW, SPST, 0.3A/125VAC, PANEL; Product Range:MPB Series; Panel Cutout Diameter:7.4mm; Contact Configuration:SPST-N O; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black RoHS Compliant: Yes
Datasheet
Description
PUSH BUTTON SW, SPST, 0.3A/125VAC, PANEL; Product Range:MPB Series; Panel Cutout Diameter:7.4mm; Contact Configuration:SPST-N O; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Sw, Spst, 0.3A/125Vac, Panel; Product Range Apem - 92H3286 - Newark, An Avnet Company
Chicago, IL, United States
Push Button Sw, Spst, 0.3A/125Vac, Panel; Product Range Apem
92H3286
Push Button Sw, Spst, 0.3A/125Vac, Panel; Product Range Apem 92H3286
PUSH BUTTON SW, SPST, 0.3A/125VAC, PANEL; Product Range:MPB Series; Panel Cutout Diameter:7.4mm; Contact Configuration:SPST-N O; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black RoHS Compliant: Yes

PUSH BUTTON SW, SPST, 0.3A/125VAC, PANEL; Product Range:MPB Series; Panel Cutout Diameter:7.4mm; Contact Configuration:SPST-NO; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
MPB11102
Pushbutton Switches MPB11102
Pushbutton Switches SPST-NO BLACK CAP

Pushbutton Switches SPST-NO BLACK CAP

Buy Now Datasheet
Switches - Pushbutton Switches - MPB11102 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
MPB11102
Switches - Pushbutton Switches MPB11102
SWITCH PUSH SPST-NO 0.3A 125V

SWITCH PUSH SPST-NO 0.3A 125V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 92H3286 MPB11102 MPB11102
Product Name Push Button Sw, Spst, 0.3A/125Vac, Panel; Product Range Apem Pushbutton Switches Switches - Pushbutton Switches
Switch Function Momentary Contact; Momentary Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Features RoHS
Terminal Type Solder Lug Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A16L-JWM-5D-1P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Terminal Type PCB
View Details
Push Button Switches - 1116524 - RS Components, Ltd.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Raised
Switching Mechanism Single Pole, Single Throw (SPST); Single pole single throw (spst)
Terminal Type Quick connect
View Details
Specs
Switching Mechanism Single Pole, Single Throw (SPST)
Terminal Type Solder Pin
Max Current Rating 0.1250 amps
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details